Yageo USA High Voltage Chip Resistors RV0805FR-073M01L

Description
General Features
Request a Quote Datasheet
Description
General Features
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Voltage Chip Resistors - RV0805FR-073M01L - Yageo USA
Milpitas, CA, United States
High Voltage Chip Resistors
RV0805FR-073M01L
High Voltage Chip Resistors RV0805FR-073M01L
General Features

General Features

Supplier's Site
Chip Resistor - Surface Mount - RV0805FR-073M01L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RV0805FR-073M01L-ND
Chip Resistor - Surface Mount RV0805FR-073M01L-ND
3.01 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, High Voltage Thick Film

3.01 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, High Voltage Thick Film

Buy Now Datasheet

Technical Specifications

  Yageo USA DigiKey
Product Category Resistors Resistors
Product Number RV0805FR-073M01L RV0805FR-073M01L-ND
Product Name High Voltage Chip Resistors Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application High Voltage Resistor Automotive; General Use; High Voltage Resistor
Resistance Range 3.01E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R241JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614884-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.5 ohms
View Details
2 suppliers