Yageo USA Chip Resistor - Surface Mount RT2512BKE07560RL

Description
560 Ohms ±0.1% 0.75W, 3/4W Chip Resistor 2512 (6432 Metric) Thin Film
Request a Quote Datasheet
Description
560 Ohms ±0.1% 0.75W, 3/4W Chip Resistor 2512 (6432 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RT2512BKE07560RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT2512BKE07560RL-ND
Chip Resistor - Surface Mount RT2512BKE07560RL-ND
560 Ohms ±0.1% 0.75W, 3/4W Chip Resistor 2512 (6432 Metric) Thin Film

560 Ohms ±0.1% 0.75W, 3/4W Chip Resistor 2512 (6432 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number RT2512BKE07560RL-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 2512; 2512
Resistance Range 560 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 2567477P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details