Yageo USA Chip Resistor - Surface Mount RT2512BKE07261RL

Description
261 Ohms ±0.1% 0.75W, 3/4W Chip Resistor 2512 (6432 Metric) Thin Film
Request a Quote Datasheet
Description
261 Ohms ±0.1% 0.75W, 3/4W Chip Resistor 2512 (6432 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RT2512BKE07261RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT2512BKE07261RL-ND
Chip Resistor - Surface Mount RT2512BKE07261RL-ND
261 Ohms ±0.1% 0.75W, 3/4W Chip Resistor 2512 (6432 Metric) Thin Film

261 Ohms ±0.1% 0.75W, 3/4W Chip Resistor 2512 (6432 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number RT2512BKE07261RL-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 2512; 2512
Resistance Range 261 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 2019-CF1/2CT52R205JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details