Yageo USA Thin Film Resistors - SMD 1/2W 470K ohm 1% 50ppm RT2010FKE07470KL

Description
Thin Film Resistors - SMD 1/2W 470Kohm 1% 50ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/2W 470Kohm 1% 50ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/2W 470K ohm 1% 50ppm - RT2010FKE07470KL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/2W 470K ohm 1% 50ppm
RT2010FKE07470KL
Thin Film Resistors - SMD 1/2W 470K ohm 1% 50ppm RT2010FKE07470KL
Thin Film Resistors - SMD 1/2W 470Kohm 1% 50ppm

Thin Film Resistors - SMD 1/2W 470Kohm 1% 50ppm

Supplier's Site
Chip Resistor - Surface Mount - 13-RT2010FKE07470KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT2010FKE07470KLTR-ND
Chip Resistor - Surface Mount 13-RT2010FKE07470KLTR-ND
470 kOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Thin Film

470 kOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT2010FKE07470KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT2010FKE07470KLDKR-ND
Chip Resistor - Surface Mount 13-RT2010FKE07470KLDKR-ND
RES SMD 470K OHM 1% 1/2W 2010

RES SMD 470K OHM 1% 1/2W 2010

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT2010FKE07470KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT2010FKE07470KLCT-ND
Chip Resistor - Surface Mount 13-RT2010FKE07470KLCT-ND
RES SMD 470K OHM 1% 1/2W 2010

RES SMD 470K OHM 1% 1/2W 2010

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT2010FKE07470KL 13-RT2010FKE07470KLTR-ND
Product Name Thin Film Resistors - SMD 1/2W 470K ohm 1% 50ppm Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2010; 2010
Resistance Range 470000 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1676188-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 147000 ohms
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD185GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details