Yageo USA Chip Resistor - Surface Mount RT2010DKE0749R9L

Description
RES SMD 49.9 OHM 0.5% 1/2W 2010
Request a Quote Datasheet
Description
RES SMD 49.9 OHM 0.5% 1/2W 2010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT2010DKE0749R9LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT2010DKE0749R9LDKR-ND
Chip Resistor - Surface Mount 13-RT2010DKE0749R9LDKR-ND
RES SMD 49.9 OHM 0.5% 1/2W 2010

RES SMD 49.9 OHM 0.5% 1/2W 2010

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT2010DKE0749R9LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT2010DKE0749R9LTR-ND
Chip Resistor - Surface Mount 13-RT2010DKE0749R9LTR-ND
49.9 Ohms ±0.5% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Thin Film

49.9 Ohms ±0.5% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT2010DKE0749R9LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT2010DKE0749R9LCT-ND
Chip Resistor - Surface Mount 13-RT2010DKE0749R9LCT-ND
RES SMD 49.9 OHM 0.5% 1/2W 2010

RES SMD 49.9 OHM 0.5% 1/2W 2010

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 13-RT2010DKE0749R9LDKR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 2010; 2010
Resistance Range 49.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-1625868-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.1 ohms
View Details
3 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details