Yageo USA Chip Resistor - Surface Mount RT2010BKD0720RL

Description
RES SMD 20 OHM 0.1% 1/2W 2010
Request a Quote Datasheet
Description
RES SMD 20 OHM 0.1% 1/2W 2010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT2010BKD0720RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT2010BKD0720RLDKR-ND
Chip Resistor - Surface Mount 13-RT2010BKD0720RLDKR-ND
RES SMD 20 OHM 0.1% 1/2W 2010

RES SMD 20 OHM 0.1% 1/2W 2010

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT2010BKD0720RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT2010BKD0720RLTR-ND
Chip Resistor - Surface Mount 13-RT2010BKD0720RLTR-ND
20 Ohms ±0.1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Thin Film

20 Ohms ±0.1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT2010BKD0720RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT2010BKD0720RLCT-ND
Chip Resistor - Surface Mount 13-RT2010BKD0720RLCT-ND
RES SMD 20 OHM 0.1% 1/2W 2010

RES SMD 20 OHM 0.1% 1/2W 2010

Buy Now Datasheet
Chip Resistor - Surface Mount - RT2010BKD0720RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT2010BKD0720RL
Chip Resistor - Surface Mount RT2010BKD0720RL
RES SMD 20 OHM 0.1% 1/2W 2010

RES SMD 20 OHM 0.1% 1/2W 2010

Supplier's Site Datasheet
Res, 20R, 0.1%, 0.5W, Thin Film, 2010; Resistance Yageo - 58AK8481 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20R, 0.1%, 0.5W, Thin Film, 2010; Resistance Yageo
58AK8481
Res, 20R, 0.1%, 0.5W, Thin Film, 2010; Resistance Yageo 58AK8481
RES, 20R, 0.1%, 0.5W, THIN FILM, 2010; Resistance:20ohm; Resistance Tolerance:± 0.1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 20R, 0.1%, 0.5W, THIN FILM, 2010; Resistance:20ohm; Resistance Tolerance:± 0.1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 20R, 0.1%, 0.5W, Thin Film, 2010; Resistance Yageo - 59AK0599 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20R, 0.1%, 0.5W, Thin Film, 2010; Resistance Yageo
59AK0599
Res, 20R, 0.1%, 0.5W, Thin Film, 2010; Resistance Yageo 59AK0599
RES, 20R, 0.1%, 0.5W, THIN FILM, 2010; Resistance:20ohm; Resistance Tolerance:± 0.1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 20R, 0.1%, 0.5W, THIN FILM, 2010; Resistance:20ohm; Resistance Tolerance:± 0.1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 13-RT2010BKD0720RLDKR-ND RT2010BKD0720RL 58AK8481
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 20R, 0.1%, 0.5W, Thin Film, 2010; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric]
Resistance Range 20 ohms 20 ohms 20 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R475JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details