Yageo USA Thin Film Resistors - SMD 1/4W 137 ohm 1% 50ppm RT1210FRE07137RL

Description
Thin Film Resistors - SMD 1/4W 137ohm 1% 50ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/4W 137ohm 1% 50ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/4W 137 ohm 1% 50ppm - RT1210FRE07137RL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/4W 137 ohm 1% 50ppm
RT1210FRE07137RL
Thin Film Resistors - SMD 1/4W 137 ohm 1% 50ppm RT1210FRE07137RL
Thin Film Resistors - SMD 1/4W 137ohm 1% 50ppm

Thin Film Resistors - SMD 1/4W 137ohm 1% 50ppm

Supplier's Site
Chip Resistor - Surface Mount - RT1210FRE07137RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1210FRE07137RL-ND
Chip Resistor - Surface Mount RT1210FRE07137RL-ND
137 Ohms ±1% 0.25W, 1/4W Chip Resistor 1210 (3225 Metric) Thin Film

137 Ohms ±1% 0.25W, 1/4W Chip Resistor 1210 (3225 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT1210FRE07137RL RT1210FRE07137RL-ND
Product Name Thin Film Resistors - SMD 1/4W 137 ohm 1% 50ppm Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 137 ohms 137 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD3242FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details