Yageo USA Chip Resistor - Surface Mount RT1210BRD0720RL

Description
RES SMD 20 OHM 0.1% 1/4W 1210
Request a Quote Datasheet
Description
RES SMD 20 OHM 0.1% 1/4W 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT1210BRD0720RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1210BRD0720RLDKR-ND
Chip Resistor - Surface Mount 13-RT1210BRD0720RLDKR-ND
RES SMD 20 OHM 0.1% 1/4W 1210

RES SMD 20 OHM 0.1% 1/4W 1210

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1210BRD0720RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1210BRD0720RLCT-ND
Chip Resistor - Surface Mount 13-RT1210BRD0720RLCT-ND
RES SMD 20 OHM 0.1% 1/4W 1210

RES SMD 20 OHM 0.1% 1/4W 1210

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1210BRD0720RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1210BRD0720RLTR-ND
Chip Resistor - Surface Mount 13-RT1210BRD0720RLTR-ND
20 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1210 (3225 Metric) Thin Film

20 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1210 (3225 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 13-RT1210BRD0720RLDKR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1210
Resistance Range 20 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1722229 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.2000 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details