Yageo USA Chip Resistor - Surface Mount RT1210BRD0714RL

Description
14 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1210 (3225 Metric) Thin Film
Request a Quote Datasheet
Description
14 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1210 (3225 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RT1210BRD0714RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1210BRD0714RL-ND
Chip Resistor - Surface Mount RT1210BRD0714RL-ND
14 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1210 (3225 Metric) Thin Film

14 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1210 (3225 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number RT1210BRD0714RL-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1210
Resistance Range 14 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD625GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through-Hole Resistors - 1-1622304-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 115000 ohms
Tolerance 1 +/- %
View Details
2 suppliers