Yageo USA Thin Film Resistors - SMD 1/4W 240K ohm 1% 50ppm RT1206FRE13240KL

Description
Thin Film Resistors - SMD 1/4W 240Kohm 1% 50ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/4W 240Kohm 1% 50ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/4W 240K ohm 1% 50ppm - RT1206FRE13240KL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/4W 240K ohm 1% 50ppm
RT1206FRE13240KL
Thin Film Resistors - SMD 1/4W 240K ohm 1% 50ppm RT1206FRE13240KL
Thin Film Resistors - SMD 1/4W 240Kohm 1% 50ppm

Thin Film Resistors - SMD 1/4W 240Kohm 1% 50ppm

Supplier's Site
Chip Resistor - Surface Mount - 13-RT1206FRE13240KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE13240KLDKR-ND
Chip Resistor - Surface Mount 13-RT1206FRE13240KLDKR-ND
RES 240K OHM 1% 1/4W 1206

RES 240K OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE13240KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE13240KLCT-ND
Chip Resistor - Surface Mount 13-RT1206FRE13240KLCT-ND
RES 240K OHM 1% 1/4W 1206

RES 240K OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE13240KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE13240KLTR-ND
Chip Resistor - Surface Mount 13-RT1206FRE13240KLTR-ND
RES 240K OHM 1% 1/4W 1206

RES 240K OHM 1% 1/4W 1206

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT1206FRE13240KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206FRE13240KL
Resistors - Chip Resistor - Surface Mount RT1206FRE13240KL
RES 240K OHM 1% 1/4W 1206

RES 240K OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT1206FRE13240KL 13-RT1206FRE13240KLDKR-ND RT1206FRE13240KL
Product Name Thin Film Resistors - SMD 1/4W 240K ohm 1% 50ppm Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 (3216 Metric)
Resistance Range 240000 ohms 240000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details