Yageo USA Chip Resistor - Surface Mount RT1206FRE078K66L

Description
RES SMD 8.66K OHM 1% 1/4W 1206
Request a Quote Datasheet
Description
RES SMD 8.66K OHM 1% 1/4W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT1206FRE078K66LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE078K66LCT-ND
Chip Resistor - Surface Mount 13-RT1206FRE078K66LCT-ND
RES SMD 8.66K OHM 1% 1/4W 1206

RES SMD 8.66K OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE078K66LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE078K66LDKR-ND
Chip Resistor - Surface Mount 13-RT1206FRE078K66LDKR-ND
RES SMD 8.66K OHM 1% 1/4W 1206

RES SMD 8.66K OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE078K66LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE078K66LTR-ND
Chip Resistor - Surface Mount 13-RT1206FRE078K66LTR-ND
8.66 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

8.66 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
RES 8.66K OHM 1/8W 1% SMD 1206 - RT1206FRE078K66L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.66K OHM 1/8W 1% SMD 1206
RT1206FRE078K66L
RES 8.66K OHM 1/8W 1% SMD 1206 RT1206FRE078K66L
RES 8.66Kohm 1/8W 1% SMD 1206

RES 8.66Kohm 1/8W 1% SMD 1206

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT1206FRE078K66L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206FRE078K66L
Resistors - Chip Resistor - Surface Mount RT1206FRE078K66L
RES SMD 8.66K OHM 1% 1/4W 1206

RES SMD 8.66K OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 13-RT1206FRE078K66LCT-ND RT1206FRE078K66L RT1206FRE078K66L
Product Name Chip Resistor - Surface Mount RES 8.66K OHM 1/8W 1% SMD 1206 Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206; 1206 (3216 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details