Yageo USA RES 8.06K OHM 1/4W 1% SMD 1206 RT1206FRE078K06L

Description
RES 8.06Kohm 1/4W 1% SMD 1206
Request a Quote Datasheet
Description
RES 8.06Kohm 1/4W 1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.06K OHM 1/4W 1% SMD 1206 - RT1206FRE078K06L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.06K OHM 1/4W 1% SMD 1206
RT1206FRE078K06L
RES 8.06K OHM 1/4W 1% SMD 1206 RT1206FRE078K06L
RES 8.06Kohm 1/4W 1% SMD 1206

RES 8.06Kohm 1/4W 1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 13-RT1206FRE078K06LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE078K06LCT-ND
Chip Resistor - Surface Mount 13-RT1206FRE078K06LCT-ND
RES SMD 8.06K OHM 1% 1/4W 1206

RES SMD 8.06K OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE078K06LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE078K06LDKR-ND
Chip Resistor - Surface Mount 13-RT1206FRE078K06LDKR-ND
RES SMD 8.06K OHM 1% 1/4W 1206

RES SMD 8.06K OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE078K06LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE078K06LTR-ND
Chip Resistor - Surface Mount 13-RT1206FRE078K06LTR-ND
8.06 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

8.06 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT1206FRE078K06L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206FRE078K06L
Resistors - Chip Resistor - Surface Mount RT1206FRE078K06L
RES SMD 8.06K OHM 1% 1/4W 1206

RES SMD 8.06K OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT1206FRE078K06L 13-RT1206FRE078K06LCT-ND RT1206FRE078K06L
Product Name RES 8.06K OHM 1/4W 1% SMD 1206 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 (3216 Metric)
Resistance Range 8060 ohms 8060 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 5.00E-4 ohms
Power Rating 5 watts
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R224JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details