Yageo USA Chip Resistor - Surface Mount RT1206FRE0782KL

Description
82 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
82 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT1206FRE0782KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE0782KLTR-ND
Chip Resistor - Surface Mount 13-RT1206FRE0782KLTR-ND
82 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

82 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE0782KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE0782KLCT-ND
Chip Resistor - Surface Mount 13-RT1206FRE0782KLCT-ND
82 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

82 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE0782KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE0782KLDKR-ND
Chip Resistor - Surface Mount 13-RT1206FRE0782KLDKR-ND
82 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

82 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
RES 82.0K OHM 1/4W 1% SMD 1206 - RT1206FRE0782KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82.0K OHM 1/4W 1% SMD 1206
RT1206FRE0782KL
RES 82.0K OHM 1/4W 1% SMD 1206 RT1206FRE0782KL
RES 82.0Kohm 1/4W 1% SMD 1206

RES 82.0Kohm 1/4W 1% SMD 1206

Supplier's Site
Res, 82K, 1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo - 47AK3992 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82K, 1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo
47AK3992
Res, 82K, 1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo 47AK3992
RES, 82K, 1%, 0.25W, THIN FILM, 1206 ROHS COMPLIANT: YES

RES, 82K, 1%, 0.25W, THIN FILM, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 13-RT1206FRE0782KLTR-ND RT1206FRE0782KL 47AK3992
Product Name Chip Resistor - Surface Mount RES 82.0K OHM 1/4W 1% SMD 1206 Res, 82K, 1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R684JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details