Yageo USA Thin Film Resistors - SMD 1/4W 80.6 ohm 1% 50ppm RT1206FRE0780R6L

Description
Thin Film Resistors - SMD 1/4W 80.6ohm 1% 50ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/4W 80.6ohm 1% 50ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/4W 80.6 ohm 1% 50ppm - RT1206FRE0780R6L - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/4W 80.6 ohm 1% 50ppm
RT1206FRE0780R6L
Thin Film Resistors - SMD 1/4W 80.6 ohm 1% 50ppm RT1206FRE0780R6L
Thin Film Resistors - SMD 1/4W 80.6ohm 1% 50ppm

Thin Film Resistors - SMD 1/4W 80.6ohm 1% 50ppm

Supplier's Site
Chip Resistor - Surface Mount - 13-RT1206FRE0780R6LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE0780R6LCT-ND
Chip Resistor - Surface Mount 13-RT1206FRE0780R6LCT-ND
RES SMD 80.6 OHM 1% 1/4W 1206

RES SMD 80.6 OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE0780R6LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE0780R6LDKR-ND
Chip Resistor - Surface Mount 13-RT1206FRE0780R6LDKR-ND
RES SMD 80.6 OHM 1% 1/4W 1206

RES SMD 80.6 OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE0780R6LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE0780R6LTR-ND
Chip Resistor - Surface Mount 13-RT1206FRE0780R6LTR-ND
80.6 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

80.6 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT1206FRE0780R6L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206FRE0780R6L
Resistors - Chip Resistor - Surface Mount RT1206FRE0780R6L
RES SMD 80.6 OHM 1% 1/4W 1206

RES SMD 80.6 OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT1206FRE0780R6L 13-RT1206FRE0780R6LCT-ND RT1206FRE0780R6L
Product Name Thin Film Resistors - SMD 1/4W 80.6 ohm 1% 50ppm Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 (3216 Metric)
Resistance Range 80.6 ohms 80.6 ohms 80.6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers