Yageo USA RES 75.0K OHM 1/4W 1% SMD 1206 RT1206FRE0775KL

Description
RES 75.0Kohm 1/4W 1% SMD 1206
Request a Quote Datasheet
Description
RES 75.0Kohm 1/4W 1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 75.0K OHM 1/4W 1% SMD 1206 - RT1206FRE0775KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75.0K OHM 1/4W 1% SMD 1206
RT1206FRE0775KL
RES 75.0K OHM 1/4W 1% SMD 1206 RT1206FRE0775KL
RES 75.0Kohm 1/4W 1% SMD 1206

RES 75.0Kohm 1/4W 1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 13-RT1206FRE0775KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE0775KLCT-ND
Chip Resistor - Surface Mount 13-RT1206FRE0775KLCT-ND
RES SMD 75K OHM 1% 1/4W 1206

RES SMD 75K OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE0775KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE0775KLTR-ND
Chip Resistor - Surface Mount 13-RT1206FRE0775KLTR-ND
75 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

75 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE0775KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE0775KLDKR-ND
Chip Resistor - Surface Mount 13-RT1206FRE0775KLDKR-ND
RES SMD 75K OHM 1% 1/4W 1206

RES SMD 75K OHM 1% 1/4W 1206

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT1206FRE0775KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206FRE0775KL
Resistors - Chip Resistor - Surface Mount RT1206FRE0775KL
RES SMD 75K OHM 1% 1/4W 1206

RES SMD 75K OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT1206FRE0775KL 13-RT1206FRE0775KLCT-ND RT1206FRE0775KL
Product Name RES 75.0K OHM 1/4W 1% SMD 1206 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 (3216 Metric)
Resistance Range 75000 ohms 75000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176073-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 549 ohms
View Details
4 suppliers
Through Hole Resistors - 1825831 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details