Yageo USA RES 6.80K OHM 1/4W 1% SMD 1206 RT1206FRE076K8L

Description
RES 6.80Kohm 1/4W 1% SMD 1206
Request a Quote Datasheet
Description
RES 6.80Kohm 1/4W 1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.80K OHM 1/4W 1% SMD 1206 - RT1206FRE076K8L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.80K OHM 1/4W 1% SMD 1206
RT1206FRE076K8L
RES 6.80K OHM 1/4W 1% SMD 1206 RT1206FRE076K8L
RES 6.80Kohm 1/4W 1% SMD 1206

RES 6.80Kohm 1/4W 1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 13-RT1206FRE076K8LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE076K8LCT-ND
Chip Resistor - Surface Mount 13-RT1206FRE076K8LCT-ND
6.8 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

6.8 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE076K8LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE076K8LDKR-ND
Chip Resistor - Surface Mount 13-RT1206FRE076K8LDKR-ND
6.8 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

6.8 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE076K8LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE076K8LTR-ND
Chip Resistor - Surface Mount 13-RT1206FRE076K8LTR-ND
6.8 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

6.8 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Res, 6K8, 1%, 0.25W, Thin Film, 1206; Resistance Yageo - 59AK4750 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K8, 1%, 0.25W, Thin Film, 1206; Resistance Yageo
59AK4750
Res, 6K8, 1%, 0.25W, Thin Film, 1206; Resistance Yageo 59AK4750
RES, 6K8, 1%, 0.25W, THIN FILM, 1206; Resistance:6.8kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 6K8, 1%, 0.25W, THIN FILM, 1206; Resistance:6.8kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6K8, 1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo - 47AK3989 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K8, 1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo
47AK3989
Res, 6K8, 1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo 47AK3989
RES, 6K8, 1%, 0.25W, THIN FILM, 1206 ROHS COMPLIANT: YES

RES, 6K8, 1%, 0.25W, THIN FILM, 1206 ROHS COMPLIANT: YES

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT1206FRE076K8L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206FRE076K8L
Resistors - Chip Resistor - Surface Mount RT1206FRE076K8L
RES SMD 6.8K OHM 1% 1/4W 1206

RES SMD 6.8K OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number RT1206FRE076K8L 13-RT1206FRE076K8LCT-ND 59AK4750 47AK3989 RT1206FRE076K8L
Product Name RES 6.80K OHM 1/4W 1% SMD 1206 Chip Resistor - Surface Mount Res, 6K8, 1%, 0.25W, Thin Film, 1206; Resistance Yageo Res, 6K8, 1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 [3216 Metric] 1206 1206; 1206 (3216 Metric)
Resistance Range 6800 ohms 6800 ohms 6800 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614966-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
2 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details