Yageo USA RES 64.9K OHM 1/4W 1% SMD 1206 RT1206FRE0764K9L

Description
RES 64.9Kohm 1/4W 1% SMD 1206
Request a Quote Datasheet
Description
RES 64.9Kohm 1/4W 1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 64.9K OHM 1/4W 1% SMD 1206 - RT1206FRE0764K9L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 64.9K OHM 1/4W 1% SMD 1206
RT1206FRE0764K9L
RES 64.9K OHM 1/4W 1% SMD 1206 RT1206FRE0764K9L
RES 64.9Kohm 1/4W 1% SMD 1206

RES 64.9Kohm 1/4W 1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 13-RT1206FRE0764K9LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE0764K9LDKR-ND
Chip Resistor - Surface Mount 13-RT1206FRE0764K9LDKR-ND
RES SMD 64.9K OHM 1% 1/4W 1206

RES SMD 64.9K OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE0764K9LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE0764K9LCT-ND
Chip Resistor - Surface Mount 13-RT1206FRE0764K9LCT-ND
RES SMD 64.9K OHM 1% 1/4W 1206

RES SMD 64.9K OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE0764K9LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE0764K9LTR-ND
Chip Resistor - Surface Mount 13-RT1206FRE0764K9LTR-ND
64.9 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

64.9 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT1206FRE0764K9L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206FRE0764K9L
Resistors - Chip Resistor - Surface Mount RT1206FRE0764K9L
RES SMD 64.9K OHM 1% 1/4W 1206

RES SMD 64.9K OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT1206FRE0764K9L 13-RT1206FRE0764K9LDKR-ND RT1206FRE0764K9L
Product Name RES 64.9K OHM 1/4W 1% SMD 1206 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 (3216 Metric)
Resistance Range 64900 ohms 64900 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2C222J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details