Yageo USA RES 62.0K OHM 1/4W 1% SMD 1206 RT1206FRE0762KL

Description
RES 62.0Kohm 1/4W 1% SMD 1206
Request a Quote Datasheet
Description
RES 62.0Kohm 1/4W 1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 62.0K OHM 1/4W 1% SMD 1206 - RT1206FRE0762KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 62.0K OHM 1/4W 1% SMD 1206
RT1206FRE0762KL
RES 62.0K OHM 1/4W 1% SMD 1206 RT1206FRE0762KL
RES 62.0Kohm 1/4W 1% SMD 1206

RES 62.0Kohm 1/4W 1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 13-RT1206FRE0762KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE0762KLCT-ND
Chip Resistor - Surface Mount 13-RT1206FRE0762KLCT-ND
RES SMD 62K OHM 1% 1/4W 1206

RES SMD 62K OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE0762KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE0762KLDKR-ND
Chip Resistor - Surface Mount 13-RT1206FRE0762KLDKR-ND
RES SMD 62K OHM 1% 1/4W 1206

RES SMD 62K OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE0762KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE0762KLTR-ND
Chip Resistor - Surface Mount 13-RT1206FRE0762KLTR-ND
62 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

62 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT1206FRE0762KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206FRE0762KL
Resistors - Chip Resistor - Surface Mount RT1206FRE0762KL
RES SMD 62K OHM 1% 1/4W 1206

RES SMD 62K OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT1206FRE0762KL 13-RT1206FRE0762KLCT-ND RT1206FRE0762KL
Product Name RES 62.0K OHM 1/4W 1% SMD 1206 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 (3216 Metric)
Resistance Range 62000 ohms 62000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176770-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2000 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C152J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details