Yageo USA RES 604 OHM 1/4W 1% SMD 1206 RT1206FRE07604RL

Description
RES 604ohm 1/4W 1% SMD 1206
Request a Quote Datasheet
Description
RES 604ohm 1/4W 1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 604 OHM 1/4W 1% SMD 1206 - RT1206FRE07604RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 604 OHM 1/4W 1% SMD 1206
RT1206FRE07604RL
RES 604 OHM 1/4W 1% SMD 1206 RT1206FRE07604RL
RES 604ohm 1/4W 1% SMD 1206

RES 604ohm 1/4W 1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 13-RT1206FRE07604RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE07604RLTR-ND
Chip Resistor - Surface Mount 13-RT1206FRE07604RLTR-ND
604 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

604 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE07604RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE07604RLDKR-ND
Chip Resistor - Surface Mount 13-RT1206FRE07604RLDKR-ND
RES SMD 604 OHM 1% 1/4W 1206

RES SMD 604 OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE07604RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE07604RLCT-ND
Chip Resistor - Surface Mount 13-RT1206FRE07604RLCT-ND
RES SMD 604 OHM 1% 1/4W 1206

RES SMD 604 OHM 1% 1/4W 1206

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT1206FRE07604RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206FRE07604RL
Resistors - Chip Resistor - Surface Mount RT1206FRE07604RL
RES SMD 604 OHM 1% 1/4W 1206

RES SMD 604 OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT1206FRE07604RL 13-RT1206FRE07604RLTR-ND RT1206FRE07604RL
Product Name RES 604 OHM 1/4W 1% SMD 1206 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 (3216 Metric)
Resistance Range 604 ohms 604 ohms 604 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1249280 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers