Yageo USA Chip Resistor - Surface Mount RT1206FRE0757K6L

Description
RES SMD 57.6K OHM 1% 1/4W 1206
Request a Quote Datasheet
Description
RES SMD 57.6K OHM 1% 1/4W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT1206FRE0757K6LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE0757K6LDKR-ND
Chip Resistor - Surface Mount 13-RT1206FRE0757K6LDKR-ND
RES SMD 57.6K OHM 1% 1/4W 1206

RES SMD 57.6K OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE0757K6LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE0757K6LCT-ND
Chip Resistor - Surface Mount 13-RT1206FRE0757K6LCT-ND
RES SMD 57.6K OHM 1% 1/4W 1206

RES SMD 57.6K OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE0757K6LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE0757K6LTR-ND
Chip Resistor - Surface Mount 13-RT1206FRE0757K6LTR-ND
57.6 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

57.6 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
RES 57.6K OHM 1/8W 1% SMD 1206 - RT1206FRE0757K6L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 57.6K OHM 1/8W 1% SMD 1206
RT1206FRE0757K6L
RES 57.6K OHM 1/8W 1% SMD 1206 RT1206FRE0757K6L
RES 57.6Kohm 1/8W 1% SMD 1206

RES 57.6Kohm 1/8W 1% SMD 1206

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT1206FRE0757K6L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT1206FRE0757K6L
Resistors - Chip Resistor - Surface Mount RT1206FRE0757K6L
RES SMD 57.6K OHM 1% 1/4W 1206

RES SMD 57.6K OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number 13-RT1206FRE0757K6LDKR-ND RT1206FRE0757K6L RT1206FRE0757K6L
Product Name Chip Resistor - Surface Mount RES 57.6K OHM 1/8W 1% SMD 1206 Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206; 1206 (3216 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R394JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details