Yageo USA RES 56.0K OHM 1/8W 1% SMD 1206 RT1206FRE0756KL

Description
RES 56.0Kohm 1/8W 1% SMD 1206
Request a Quote Datasheet
Description
RES 56.0Kohm 1/8W 1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 56.0K OHM 1/8W 1% SMD 1206 - RT1206FRE0756KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.0K OHM 1/8W 1% SMD 1206
RT1206FRE0756KL
RES 56.0K OHM 1/8W 1% SMD 1206 RT1206FRE0756KL
RES 56.0Kohm 1/8W 1% SMD 1206

RES 56.0Kohm 1/8W 1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 13-RT1206FRE0756KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE0756KLTR-ND
Chip Resistor - Surface Mount 13-RT1206FRE0756KLTR-ND
56 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

56 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE0756KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE0756KLDKR-ND
Chip Resistor - Surface Mount 13-RT1206FRE0756KLDKR-ND
56 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

56 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE0756KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE0756KLCT-ND
Chip Resistor - Surface Mount 13-RT1206FRE0756KLCT-ND
56 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

56 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT1206FRE0756KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206FRE0756KL
Resistors - Chip Resistor - Surface Mount RT1206FRE0756KL
RES SMD 56K OHM 1% 1/4W 1206

RES SMD 56K OHM 1% 1/4W 1206

Supplier's Site
Res, 56K, 1%, 0.25W, Thin Film, 1206; Resistance Yageo - 59AK0596 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56K, 1%, 0.25W, Thin Film, 1206; Resistance Yageo
59AK0596
Res, 56K, 1%, 0.25W, Thin Film, 1206; Resistance Yageo 59AK0596
RES, 56K, 1%, 0.25W, THIN FILM, 1206; Resistance:56kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 56K, 1%, 0.25W, THIN FILM, 1206; Resistance:56kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 56K, 1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo - 47AK3988 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56K, 1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo
47AK3988
Res, 56K, 1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo 47AK3988
RES, 56K, 1%, 0.25W, THIN FILM, 1206 ROHS COMPLIANT: YES

RES, 56K, 1%, 0.25W, THIN FILM, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number RT1206FRE0756KL 13-RT1206FRE0756KLTR-ND RT1206FRE0756KL 59AK0596 47AK3988
Product Name RES 56.0K OHM 1/8W 1% SMD 1206 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 56K, 1%, 0.25W, Thin Film, 1206; Resistance Yageo Res, 56K, 1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 (3216 Metric) 1206; 1206 [3216 Metric] 1206
Resistance Range 56000 ohms 56000 ohms 56000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R123JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details