Yageo USA YageoThin Film Resistors - SMD 1/4W 523 ohm 1% 50ppm RT1206FRE07523RL

Description
YageoThin Film Resistors - SMD 1/4W 523ohm 1% 50ppm
Request a Quote Datasheet
Description
YageoThin Film Resistors - SMD 1/4W 523ohm 1% 50ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
YageoThin Film Resistors - SMD 1/4W 523 ohm 1% 50ppm - RT1206FRE07523RL - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThin Film Resistors - SMD 1/4W 523 ohm 1% 50ppm
RT1206FRE07523RL
YageoThin Film Resistors - SMD 1/4W 523 ohm 1% 50ppm RT1206FRE07523RL
YageoThin Film Resistors - SMD 1/4W 523ohm 1% 50ppm

YageoThin Film Resistors - SMD 1/4W 523ohm 1% 50ppm

Supplier's Site
Chip Resistor - Surface Mount - RT1206FRE07523RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1206FRE07523RL-ND
Chip Resistor - Surface Mount RT1206FRE07523RL-ND
523 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

523 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT1206FRE07523RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206FRE07523RL
Resistors - Chip Resistor - Surface Mount RT1206FRE07523RL
RES SMD 523 OHM 1% 1/4W 1206

RES SMD 523 OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT1206FRE07523RL RT1206FRE07523RL-ND RT1206FRE07523RL
Product Name YageoThin Film Resistors - SMD 1/4W 523 ohm 1% 50ppm Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 (3216 Metric)
Resistance Range 523 ohms 523 ohms 523 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6800 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R101JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details