Yageo USA Chip Resistor - Surface Mount RT1206FRE0751KL

Description
51 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
51 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT1206FRE0751KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE0751KLTR-ND
Chip Resistor - Surface Mount 13-RT1206FRE0751KLTR-ND
51 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

51 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE0751KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE0751KLDKR-ND
Chip Resistor - Surface Mount 13-RT1206FRE0751KLDKR-ND
RES SMD 51K OHM 1% 1/4W 1206

RES SMD 51K OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE0751KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE0751KLCT-ND
Chip Resistor - Surface Mount 13-RT1206FRE0751KLCT-ND
RES SMD 51K OHM 1% 1/4W 1206

RES SMD 51K OHM 1% 1/4W 1206

Buy Now Datasheet
Thin Film Resistors - SMD 1/4W 51.1K ohm 1% 50ppm - RT1206FRE0751KL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/4W 51.1K ohm 1% 50ppm
RT1206FRE0751KL
Thin Film Resistors - SMD 1/4W 51.1K ohm 1% 50ppm RT1206FRE0751KL
Thin Film Resistors - SMD 1/4W 51.1Kohm 1% 50ppm

Thin Film Resistors - SMD 1/4W 51.1Kohm 1% 50ppm

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT1206FRE0751KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206FRE0751KL
Resistors - Chip Resistor - Surface Mount RT1206FRE0751KL
RES SMD 51K OHM 1% 1/4W 1206

RES SMD 51K OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 13-RT1206FRE0751KLTR-ND RT1206FRE0751KL RT1206FRE0751KL
Product Name Chip Resistor - Surface Mount Thin Film Resistors - SMD 1/4W 51.1K ohm 1% 50ppm Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD) 1206; 1206 (3216 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2702FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details