Yageo USA RES 511K OHM 1/8W 1% SMD 1206 RT1206FRE07511KL

Description
RES 511Kohm 1/8W 1% SMD 1206
Request a Quote Datasheet
Description
RES 511Kohm 1/8W 1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 511K OHM 1/8W 1% SMD 1206 - RT1206FRE07511KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 511K OHM 1/8W 1% SMD 1206
RT1206FRE07511KL
RES 511K OHM 1/8W 1% SMD 1206 RT1206FRE07511KL
RES 511Kohm 1/8W 1% SMD 1206

RES 511Kohm 1/8W 1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 13-RT1206FRE07511KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE07511KLDKR-ND
Chip Resistor - Surface Mount 13-RT1206FRE07511KLDKR-ND
RES SMD 511K OHM 1% 1/4W 1206

RES SMD 511K OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE07511KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE07511KLCT-ND
Chip Resistor - Surface Mount 13-RT1206FRE07511KLCT-ND
RES SMD 511K OHM 1% 1/4W 1206

RES SMD 511K OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE07511KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE07511KLTR-ND
Chip Resistor - Surface Mount 13-RT1206FRE07511KLTR-ND
511 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

511 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT1206FRE07511KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206FRE07511KL
Resistors - Chip Resistor - Surface Mount RT1206FRE07511KL
RES SMD 511K OHM 1% 1/4W 1206

RES SMD 511K OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT1206FRE07511KL 13-RT1206FRE07511KLDKR-ND RT1206FRE07511KL
Product Name RES 511K OHM 1/8W 1% SMD 1206 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 (3216 Metric)
Resistance Range 511000 ohms 511000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2703FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details