Yageo USA Thin Film Resistors - SMD 1/4W 4.99K ohm 1% 50ppm RT1206FRE074K99L

Description
Thin Film Resistors - SMD 1/4W 4.99Kohm 1% 50ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/4W 4.99Kohm 1% 50ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/4W 4.99K ohm 1% 50ppm - RT1206FRE074K99L - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/4W 4.99K ohm 1% 50ppm
RT1206FRE074K99L
Thin Film Resistors - SMD 1/4W 4.99K ohm 1% 50ppm RT1206FRE074K99L
Thin Film Resistors - SMD 1/4W 4.99Kohm 1% 50ppm

Thin Film Resistors - SMD 1/4W 4.99Kohm 1% 50ppm

Supplier's Site
Chip Resistor - Surface Mount - 13-RT1206FRE074K99LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE074K99LTR-ND
Chip Resistor - Surface Mount 13-RT1206FRE074K99LTR-ND
4.99 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

4.99 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE074K99LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE074K99LDKR-ND
Chip Resistor - Surface Mount 13-RT1206FRE074K99LDKR-ND
4.99 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

4.99 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE074K99LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE074K99LCT-ND
Chip Resistor - Surface Mount 13-RT1206FRE074K99LCT-ND
4.99 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

4.99 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT1206FRE074K99L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206FRE074K99L
Resistors - Chip Resistor - Surface Mount RT1206FRE074K99L
RES SMD 4.99K OHM 1% 1/4W 1206

RES SMD 4.99K OHM 1% 1/4W 1206

Supplier's Site
Res, 4K99, 1%, 0.25W, Thin Film, 1206; Resistance Yageo - 49AK4624 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K99, 1%, 0.25W, Thin Film, 1206; Resistance Yageo
49AK4624
Res, 4K99, 1%, 0.25W, Thin Film, 1206; Resistance Yageo 49AK4624
RES, 4K99, 1%, 0.25W, THIN FILM, 1206; Resistance:4.99kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 4K99, 1%, 0.25W, THIN FILM, 1206; Resistance:4.99kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RT1206FRE074K99L 13-RT1206FRE074K99LTR-ND RT1206FRE074K99L 49AK4624
Product Name Thin Film Resistors - SMD 1/4W 4.99K ohm 1% 50ppm Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 4K99, 1%, 0.25W, Thin Film, 1206; Resistance Yageo
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 (3216 Metric) 1206; 1206 [3216 Metric]
Resistance Range 4990 ohms 4990 ohms 4990 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/2C121J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details