Yageo USA RES 4.75K OHM 1/8W 1% SMD 1206 RT1206FRE074K75L

Description
RES 4.75Kohm 1/8W 1% SMD 1206
Request a Quote Datasheet
Description
RES 4.75Kohm 1/8W 1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.75K OHM 1/8W 1% SMD 1206 - RT1206FRE074K75L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.75K OHM 1/8W 1% SMD 1206
RT1206FRE074K75L
RES 4.75K OHM 1/8W 1% SMD 1206 RT1206FRE074K75L
RES 4.75Kohm 1/8W 1% SMD 1206

RES 4.75Kohm 1/8W 1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 13-RT1206FRE074K75LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE074K75LCT-ND
Chip Resistor - Surface Mount 13-RT1206FRE074K75LCT-ND
4.75 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

4.75 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE074K75LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE074K75LDKR-ND
Chip Resistor - Surface Mount 13-RT1206FRE074K75LDKR-ND
4.75 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

4.75 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE074K75LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE074K75LTR-ND
Chip Resistor - Surface Mount 13-RT1206FRE074K75LTR-ND
4.75 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

4.75 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Res, 4K75, 1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo - 46AK6080 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K75, 1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo
46AK6080
Res, 4K75, 1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo 46AK6080
RES, 4K75, 1%, 0.25W, THIN FILM, 1206 ROHS COMPLIANT: YES

RES, 4K75, 1%, 0.25W, THIN FILM, 1206 ROHS COMPLIANT: YES

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT1206FRE074K75L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT1206FRE074K75L
Resistors - Chip Resistor - Surface Mount RT1206FRE074K75L
RES SMD 4.75K OHM 1% 1/4W 1206

RES SMD 4.75K OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number RT1206FRE074K75L 13-RT1206FRE074K75LCT-ND 46AK6080 RT1206FRE074K75L
Product Name RES 4.75K OHM 1/8W 1% SMD 1206 Chip Resistor - Surface Mount Res, 4K75, 1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206 1206; 1206 (3216 Metric)
Resistance Range 4750 ohms 4750 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Surface Mount Resistors - 2-2176088-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1270 ohms
View Details
3 suppliers