Yageo USA RES 49.9 OHM 1/8W 1% SMD 1206 RT1206FRE0749R9L

Description
RES 49.9ohm 1/8W 1% SMD 1206
Request a Quote Datasheet
Description
RES 49.9ohm 1/8W 1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 49.9 OHM 1/8W 1% SMD 1206 - RT1206FRE0749R9L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9 OHM 1/8W 1% SMD 1206
RT1206FRE0749R9L
RES 49.9 OHM 1/8W 1% SMD 1206 RT1206FRE0749R9L
RES 49.9ohm 1/8W 1% SMD 1206

RES 49.9ohm 1/8W 1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 13-RT1206FRE0749R9LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE0749R9LTR-ND
Chip Resistor - Surface Mount 13-RT1206FRE0749R9LTR-ND
49.9 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

49.9 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE0749R9LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE0749R9LDKR-ND
Chip Resistor - Surface Mount 13-RT1206FRE0749R9LDKR-ND
49.9 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

49.9 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE0749R9LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE0749R9LCT-ND
Chip Resistor - Surface Mount 13-RT1206FRE0749R9LCT-ND
49.9 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

49.9 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Res, 49R9, 1%, 0.25W, Thin Film, 1206; Resistance Yageo - 49AK4628 - Newark, An Avnet Company
Chicago, IL, United States
Res, 49R9, 1%, 0.25W, Thin Film, 1206; Resistance Yageo
49AK4628
Res, 49R9, 1%, 0.25W, Thin Film, 1206; Resistance Yageo 49AK4628
RES, 49R9, 1%, 0.25W, THIN FILM, 1206; Resistance:49.9ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 49R9, 1%, 0.25W, THIN FILM, 1206; Resistance:49.9ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT1206FRE0749R9L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206FRE0749R9L
Resistors - Chip Resistor - Surface Mount RT1206FRE0749R9L
RES SMD 49.9 OHM 1% 1/4W 1206

RES SMD 49.9 OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number RT1206FRE0749R9L 13-RT1206FRE0749R9LTR-ND 49AK4628 RT1206FRE0749R9L
Product Name RES 49.9 OHM 1/8W 1% SMD 1206 Chip Resistor - Surface Mount Res, 49R9, 1%, 0.25W, Thin Film, 1206; Resistance Yageo Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 (3216 Metric)
Resistance Range 49.9 ohms 49.9 ohms 49.9 ohms 49.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C154J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 2176073-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 649 ohms
View Details
4 suppliers