Yageo USA Thin Film Resistors - SMD 1/4W 499 ohm 1% 50ppm RT1206FRE07499RL

Description
Thin Film Resistors - SMD 1/4W 499ohm 1% 50ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/4W 499ohm 1% 50ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/4W 499 ohm 1% 50ppm - RT1206FRE07499RL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/4W 499 ohm 1% 50ppm
RT1206FRE07499RL
Thin Film Resistors - SMD 1/4W 499 ohm 1% 50ppm RT1206FRE07499RL
Thin Film Resistors - SMD 1/4W 499ohm 1% 50ppm

Thin Film Resistors - SMD 1/4W 499ohm 1% 50ppm

Supplier's Site
Chip Resistor - Surface Mount - 13-RT1206FRE07499RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE07499RLCT-ND
Chip Resistor - Surface Mount 13-RT1206FRE07499RLCT-ND
499 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

499 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE07499RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE07499RLDKR-ND
Chip Resistor - Surface Mount 13-RT1206FRE07499RLDKR-ND
499 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

499 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE07499RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE07499RLTR-ND
Chip Resistor - Surface Mount 13-RT1206FRE07499RLTR-ND
499 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

499 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT1206FRE07499RL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT1206FRE07499RL
Resistors - Chip Resistor - Surface Mount RT1206FRE07499RL
RES SMD 499 OHM 1% 1/4W 1206

RES SMD 499 OHM 1% 1/4W 1206

Supplier's Site
Res, 499R, 1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo - 47AK3986 - Newark, An Avnet Company
Chicago, IL, United States
Res, 499R, 1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo
47AK3986
Res, 499R, 1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo 47AK3986
RES, 499R, 1%, 0.25W, THIN FILM, 1206 ROHS COMPLIANT: YES

RES, 499R, 1%, 0.25W, THIN FILM, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RT1206FRE07499RL 13-RT1206FRE07499RLCT-ND RT1206FRE07499RL 47AK3986
Product Name Thin Film Resistors - SMD 1/4W 499 ohm 1% 50ppm Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 499R, 1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 (3216 Metric) 1206
Resistance Range 499 ohms 499 ohms 499 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.7 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R754JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details