Yageo USA RES 47.0K OHM 1/8W 1% SMD 1206 RT1206FRE0747KL

Description
RES 47.0Kohm 1/8W 1% SMD 1206
Request a Quote Datasheet
Description
RES 47.0Kohm 1/8W 1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47.0K OHM 1/8W 1% SMD 1206 - RT1206FRE0747KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.0K OHM 1/8W 1% SMD 1206
RT1206FRE0747KL
RES 47.0K OHM 1/8W 1% SMD 1206 RT1206FRE0747KL
RES 47.0Kohm 1/8W 1% SMD 1206

RES 47.0Kohm 1/8W 1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 13-RT1206FRE0747KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE0747KLCT-ND
Chip Resistor - Surface Mount 13-RT1206FRE0747KLCT-ND
47 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

47 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE0747KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE0747KLDKR-ND
Chip Resistor - Surface Mount 13-RT1206FRE0747KLDKR-ND
47 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

47 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE0747KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE0747KLTR-ND
Chip Resistor - Surface Mount 13-RT1206FRE0747KLTR-ND
47 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

47 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Res, 47K, 1%, 0.25W, Thin Film, 1206; Resistance Yageo - 49AK4625 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K, 1%, 0.25W, Thin Film, 1206; Resistance Yageo
49AK4625
Res, 47K, 1%, 0.25W, Thin Film, 1206; Resistance Yageo 49AK4625
RES, 47K, 1%, 0.25W, THIN FILM, 1206; Resistance:47kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 47K, 1%, 0.25W, THIN FILM, 1206; Resistance:47kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 47K, 1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo - 46AK6081 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K, 1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo
46AK6081
Res, 47K, 1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo 46AK6081
RES, 47K, 1%, 0.25W, THIN FILM, 1206 ROHS COMPLIANT: YES

RES, 47K, 1%, 0.25W, THIN FILM, 1206 ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - RT1206FRE0747KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206FRE0747KL
Chip Resistor - Surface Mount RT1206FRE0747KL
RES SMD 47K OHM 1% 1/4W 1206

RES SMD 47K OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number RT1206FRE0747KL 13-RT1206FRE0747KLCT-ND 49AK4625 46AK6081 RT1206FRE0747KL
Product Name RES 47.0K OHM 1/8W 1% SMD 1206 Chip Resistor - Surface Mount Res, 47K, 1%, 0.25W, Thin Film, 1206; Resistance Yageo Res, 47K, 1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 [3216 Metric] 1206
Resistance Range 47000 ohms 47000 ohms 47000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R511JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers