Yageo USA Chip Resistor - Surface Mount RT1206FRE07470RL

Description
470 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
470 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT1206FRE07470RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE07470RLCT-ND
Chip Resistor - Surface Mount 13-RT1206FRE07470RLCT-ND
470 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

470 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE07470RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE07470RLDKR-ND
Chip Resistor - Surface Mount 13-RT1206FRE07470RLDKR-ND
470 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

470 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE07470RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE07470RLTR-ND
Chip Resistor - Surface Mount 13-RT1206FRE07470RLTR-ND
470 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

470 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
RES 470 OHM 1/4W 1% SMD 1206 - RT1206FRE07470RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470 OHM 1/4W 1% SMD 1206
RT1206FRE07470RL
RES 470 OHM 1/4W 1% SMD 1206 RT1206FRE07470RL
RES 470ohm 1/4W 1% SMD 1206

RES 470ohm 1/4W 1% SMD 1206

Supplier's Site
Res, 470R, 1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo - 47AK3985 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470R, 1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo
47AK3985
Res, 470R, 1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo 47AK3985
RES, 470R, 1%, 0.25W, THIN FILM, 1206 ROHS COMPLIANT: YES

RES, 470R, 1%, 0.25W, THIN FILM, 1206 ROHS COMPLIANT: YES

Supplier's Site
Res, 470R, 1%, 0.25W, Thin Film, 1206; Resistance Yageo - 49AK4627 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470R, 1%, 0.25W, Thin Film, 1206; Resistance Yageo
49AK4627
Res, 470R, 1%, 0.25W, Thin Film, 1206; Resistance Yageo 49AK4627
RES, 470R, 1%, 0.25W, THIN FILM, 1206; Resistance:470ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 470R, 1%, 0.25W, THIN FILM, 1206; Resistance:470ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 13-RT1206FRE07470RLCT-ND RT1206FRE07470RL 47AK3985 49AK4627
Product Name Chip Resistor - Surface Mount RES 470 OHM 1/4W 1% SMD 1206 Res, 470R, 1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo Res, 470R, 1%, 0.25W, Thin Film, 1206; Resistance Yageo
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206 1206; 1206 [3216 Metric]
Resistance Range 470 ohms 470 ohms 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1622FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details