Yageo USA RES 3.90K OHM 1/8W 1% SMD 1206 RT1206FRE073K9L

Description
RES 3.90Kohm 1/8W 1% SMD 1206
Request a Quote Datasheet
Description
RES 3.90Kohm 1/8W 1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.90K OHM 1/8W 1% SMD 1206 - RT1206FRE073K9L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.90K OHM 1/8W 1% SMD 1206
RT1206FRE073K9L
RES 3.90K OHM 1/8W 1% SMD 1206 RT1206FRE073K9L
RES 3.90Kohm 1/8W 1% SMD 1206

RES 3.90Kohm 1/8W 1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 13-RT1206FRE073K9LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE073K9LTR-ND
Chip Resistor - Surface Mount 13-RT1206FRE073K9LTR-ND
3.9 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

3.9 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE073K9LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE073K9LDKR-ND
Chip Resistor - Surface Mount 13-RT1206FRE073K9LDKR-ND
3.9 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

3.9 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE073K9LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE073K9LCT-ND
Chip Resistor - Surface Mount 13-RT1206FRE073K9LCT-ND
3.9 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

3.9 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Res, 3K9, 1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo - 46AK6075 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K9, 1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo
46AK6075
Res, 3K9, 1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo 46AK6075
RES, 3K9, 1%, 0.25W, THIN FILM, 1206 ROHS COMPLIANT: YES

RES, 3K9, 1%, 0.25W, THIN FILM, 1206 ROHS COMPLIANT: YES

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT1206FRE073K9L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206FRE073K9L
Resistors - Chip Resistor - Surface Mount RT1206FRE073K9L
RES SMD 3.9K OHM 1% 1/4W 1206

RES SMD 3.9K OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number RT1206FRE073K9L 13-RT1206FRE073K9LTR-ND 46AK6075 RT1206FRE073K9L
Product Name RES 3.90K OHM 1/8W 1% SMD 1206 Chip Resistor - Surface Mount Res, 3K9, 1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206 1206; 1206 (3216 Metric)
Resistance Range 3900 ohms 3900 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1676444-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 82500 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details