Yageo USA RES 3.60K OHM 1/8W 1% SMD 1206 RT1206FRE073K6L

Description
RES 3.60Kohm 1/8W 1% SMD 1206
Request a Quote Datasheet
Description
RES 3.60Kohm 1/8W 1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.60K OHM 1/8W 1% SMD 1206 - RT1206FRE073K6L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.60K OHM 1/8W 1% SMD 1206
RT1206FRE073K6L
RES 3.60K OHM 1/8W 1% SMD 1206 RT1206FRE073K6L
RES 3.60Kohm 1/8W 1% SMD 1206

RES 3.60Kohm 1/8W 1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 13-RT1206FRE073K6LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE073K6LTR-ND
Chip Resistor - Surface Mount 13-RT1206FRE073K6LTR-ND
3.6 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

3.6 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE073K6LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE073K6LCT-ND
Chip Resistor - Surface Mount 13-RT1206FRE073K6LCT-ND
RES SMD 3.6K OHM 1% 1/4W 1206

RES SMD 3.6K OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE073K6LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE073K6LDKR-ND
Chip Resistor - Surface Mount 13-RT1206FRE073K6LDKR-ND
RES SMD 3.6K OHM 1% 1/4W 1206

RES SMD 3.6K OHM 1% 1/4W 1206

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT1206FRE073K6L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206FRE073K6L
Resistors - Chip Resistor - Surface Mount RT1206FRE073K6L
RES SMD 3.6K OHM 1% 1/4W 1206

RES SMD 3.6K OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT1206FRE073K6L 13-RT1206FRE073K6LTR-ND RT1206FRE073K6L
Product Name RES 3.60K OHM 1/8W 1% SMD 1206 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 (3216 Metric)
Resistance Range 3600 ohms 3600 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1150 ohms
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD6342FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details