Yageo USA Chip Resistor - Surface Mount RT1206FRE073K32L

Description
3.32 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
3.32 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT1206FRE073K32LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE073K32LTR-ND
Chip Resistor - Surface Mount 13-RT1206FRE073K32LTR-ND
3.32 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

3.32 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE073K32LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE073K32LDKR-ND
Chip Resistor - Surface Mount 13-RT1206FRE073K32LDKR-ND
RES SMD 3.32K OHM 1% 1/4W 1206

RES SMD 3.32K OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE073K32LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE073K32LCT-ND
Chip Resistor - Surface Mount 13-RT1206FRE073K32LCT-ND
RES SMD 3.32K OHM 1% 1/4W 1206

RES SMD 3.32K OHM 1% 1/4W 1206

Buy Now Datasheet
RES 3.32K OHM 1/4W 1% SMD 1206 - RT1206FRE073K32L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.32K OHM 1/4W 1% SMD 1206
RT1206FRE073K32L
RES 3.32K OHM 1/4W 1% SMD 1206 RT1206FRE073K32L
RES 3.32Kohm 1/4W 1% SMD 1206

RES 3.32Kohm 1/4W 1% SMD 1206

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT1206FRE073K32L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206FRE073K32L
Resistors - Chip Resistor - Surface Mount RT1206FRE073K32L
RES SMD 3.32K OHM 1% 1/4W 1206

RES SMD 3.32K OHM 1% 1/4W 1206

Supplier's Site
Res, 3K32, 1%, 0.25W, Thin Film, 1206; Resistance Yageo - 59AK0588 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K32, 1%, 0.25W, Thin Film, 1206; Resistance Yageo
59AK0588
Res, 3K32, 1%, 0.25W, Thin Film, 1206; Resistance Yageo 59AK0588
RES, 3K32, 1%, 0.25W, THIN FILM, 1206; Resistance:3.32kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 3K32, 1%, 0.25W, THIN FILM, 1206; Resistance:3.32kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 13-RT1206FRE073K32LTR-ND RT1206FRE073K32L RT1206FRE073K32L 59AK0588
Product Name Chip Resistor - Surface Mount RES 3.32K OHM 1/4W 1% SMD 1206 Resistors - Chip Resistor - Surface Mount Res, 3K32, 1%, 0.25W, Thin Film, 1206; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206; 1206 (3216 Metric) 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers