Yageo USA Chip Resistor - Surface Mount RT1206FRE073K16L

Description
3.16 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
3.16 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT1206FRE073K16LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE073K16LTR-ND
Chip Resistor - Surface Mount 13-RT1206FRE073K16LTR-ND
3.16 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

3.16 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE073K16LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE073K16LDKR-ND
Chip Resistor - Surface Mount 13-RT1206FRE073K16LDKR-ND
RES SMD 3.16K OHM 1% 1/4W 1206

RES SMD 3.16K OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE073K16LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE073K16LCT-ND
Chip Resistor - Surface Mount 13-RT1206FRE073K16LCT-ND
RES SMD 3.16K OHM 1% 1/4W 1206

RES SMD 3.16K OHM 1% 1/4W 1206

Buy Now Datasheet
YageoThin Film Resistors - SMD 1/4W 3.16K ohm 1% 50ppm - RT1206FRE073K16L - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThin Film Resistors - SMD 1/4W 3.16K ohm 1% 50ppm
RT1206FRE073K16L
YageoThin Film Resistors - SMD 1/4W 3.16K ohm 1% 50ppm RT1206FRE073K16L
YageoThin Film Resistors - SMD 1/4W 3.16Kohm 1% 50ppm

YageoThin Film Resistors - SMD 1/4W 3.16Kohm 1% 50ppm

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT1206FRE073K16L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206FRE073K16L
Resistors - Chip Resistor - Surface Mount RT1206FRE073K16L
RES SMD 3.16K OHM 1% 1/4W 1206

RES SMD 3.16K OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 13-RT1206FRE073K16LTR-ND RT1206FRE073K16L RT1206FRE073K16L
Product Name Chip Resistor - Surface Mount YageoThin Film Resistors - SMD 1/4W 3.16K ohm 1% 50ppm Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD) 1206; 1206 (3216 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1722146 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R105JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers