Yageo USA RES 3.09K OHM 1/4W 1% SMD 1206 RT1206FRE073K09L

Description
RES 3.09Kohm 1/4W 1% SMD 1206
Request a Quote Datasheet
Description
RES 3.09Kohm 1/4W 1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.09K OHM 1/4W 1% SMD 1206 - RT1206FRE073K09L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.09K OHM 1/4W 1% SMD 1206
RT1206FRE073K09L
RES 3.09K OHM 1/4W 1% SMD 1206 RT1206FRE073K09L
RES 3.09Kohm 1/4W 1% SMD 1206

RES 3.09Kohm 1/4W 1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - RT1206FRE073K09L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1206FRE073K09L-ND
Chip Resistor - Surface Mount RT1206FRE073K09L-ND
3.09 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

3.09 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT1206FRE073K09L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206FRE073K09L
Resistors - Chip Resistor - Surface Mount RT1206FRE073K09L
RES SMD 3.09K OHM 1% 1/4W 1206

RES SMD 3.09K OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT1206FRE073K09L RT1206FRE073K09L-ND RT1206FRE073K09L
Product Name RES 3.09K OHM 1/4W 1% SMD 1206 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 (3216 Metric)
Resistance Range 3090 ohms 3090 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R512JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details