Yageo USA RES 39.0K OHM 1/4W 1% SMD 1206 RT1206FRE0739KL

Description
RES 39.0Kohm 1/4W 1% SMD 1206
Request a Quote Datasheet
Description
RES 39.0Kohm 1/4W 1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 39.0K OHM 1/4W 1% SMD 1206 - RT1206FRE0739KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39.0K OHM 1/4W 1% SMD 1206
RT1206FRE0739KL
RES 39.0K OHM 1/4W 1% SMD 1206 RT1206FRE0739KL
RES 39.0Kohm 1/4W 1% SMD 1206

RES 39.0Kohm 1/4W 1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 13-RT1206FRE0739KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE0739KLDKR-ND
Chip Resistor - Surface Mount 13-RT1206FRE0739KLDKR-ND
39 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

39 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE0739KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE0739KLCT-ND
Chip Resistor - Surface Mount 13-RT1206FRE0739KLCT-ND
39 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

39 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE0739KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE0739KLTR-ND
Chip Resistor - Surface Mount 13-RT1206FRE0739KLTR-ND
39 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

39 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Res, 39K, 1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo - 46AK6079 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39K, 1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo
46AK6079
Res, 39K, 1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo 46AK6079
RES, 39K, 1%, 0.25W, THIN FILM, 1206 ROHS COMPLIANT: YES

RES, 39K, 1%, 0.25W, THIN FILM, 1206 ROHS COMPLIANT: YES

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT1206FRE0739KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206FRE0739KL
Resistors - Chip Resistor - Surface Mount RT1206FRE0739KL
RES SMD 39K OHM 1% 1/4W 1206

RES SMD 39K OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number RT1206FRE0739KL 13-RT1206FRE0739KLDKR-ND 46AK6079 RT1206FRE0739KL
Product Name RES 39.0K OHM 1/4W 1% SMD 1206 Chip Resistor - Surface Mount Res, 39K, 1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206 1206; 1206 (3216 Metric)
Resistance Range 39000 ohms 39000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
BGRV, BSRV, BWRV Rectangular Type (For Automotive) -  - KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 1 to 56000 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details