Yageo USA Chip Resistor - Surface Mount RT1206FRE07360RL

Description
RES SMD 360 OHM 1% 1/4W 1206
Request a Quote Datasheet
Description
RES SMD 360 OHM 1% 1/4W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT1206FRE07360RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE07360RLDKR-ND
Chip Resistor - Surface Mount 13-RT1206FRE07360RLDKR-ND
RES SMD 360 OHM 1% 1/4W 1206

RES SMD 360 OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE07360RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE07360RLCT-ND
Chip Resistor - Surface Mount 13-RT1206FRE07360RLCT-ND
RES SMD 360 OHM 1% 1/4W 1206

RES SMD 360 OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE07360RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE07360RLTR-ND
Chip Resistor - Surface Mount 13-RT1206FRE07360RLTR-ND
360 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

360 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
RES 360 OHM 1/8W 1% SMD 1206 - RT1206FRE07360RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 360 OHM 1/8W 1% SMD 1206
RT1206FRE07360RL
RES 360 OHM 1/8W 1% SMD 1206 RT1206FRE07360RL
RES 360ohm 1/8W 1% SMD 1206

RES 360ohm 1/8W 1% SMD 1206

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT1206FRE07360RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206FRE07360RL
Resistors - Chip Resistor - Surface Mount RT1206FRE07360RL
RES SMD 360 OHM 1% 1/4W 1206

RES SMD 360 OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 13-RT1206FRE07360RLDKR-ND RT1206FRE07360RL RT1206FRE07360RL
Product Name Chip Resistor - Surface Mount RES 360 OHM 1/8W 1% SMD 1206 Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206; 1206 (3216 Metric)
Resistance Range 360 ohms 360 ohms 360 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD9764FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details