Yageo USA Chip Resistor - Surface Mount RT1206FRE0735K7L

Description
RES SMD 35.7K OHM 1% 1/4W 1206
Request a Quote Datasheet
Description
RES SMD 35.7K OHM 1% 1/4W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT1206FRE0735K7LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE0735K7LDKR-ND
Chip Resistor - Surface Mount 13-RT1206FRE0735K7LDKR-ND
RES SMD 35.7K OHM 1% 1/4W 1206

RES SMD 35.7K OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE0735K7LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE0735K7LTR-ND
Chip Resistor - Surface Mount 13-RT1206FRE0735K7LTR-ND
35.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

35.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE0735K7LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE0735K7LCT-ND
Chip Resistor - Surface Mount 13-RT1206FRE0735K7LCT-ND
RES SMD 35.7K OHM 1% 1/4W 1206

RES SMD 35.7K OHM 1% 1/4W 1206

Buy Now Datasheet
RES 35.7K OHM 1/4W 1% SMD 1206 - RT1206FRE0735K7L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 35.7K OHM 1/4W 1% SMD 1206
RT1206FRE0735K7L
RES 35.7K OHM 1/4W 1% SMD 1206 RT1206FRE0735K7L
RES 35.7Kohm 1/4W 1% SMD 1206

RES 35.7Kohm 1/4W 1% SMD 1206

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT1206FRE0735K7L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206FRE0735K7L
Resistors - Chip Resistor - Surface Mount RT1206FRE0735K7L
RES SMD 35.7K OHM 1% 1/4W 1206

RES SMD 35.7K OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 13-RT1206FRE0735K7LDKR-ND RT1206FRE0735K7L RT1206FRE0735K7L
Product Name Chip Resistor - Surface Mount RES 35.7K OHM 1/4W 1% SMD 1206 Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206; 1206 (3216 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details