Yageo USA RES 357 OHM 1/4W 1% SMD 1206 RT1206FRE07357RL

Description
RES 357ohm 1/4W 1% SMD 1206
Request a Quote Datasheet
Description
RES 357ohm 1/4W 1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 357 OHM 1/4W 1% SMD 1206 - RT1206FRE07357RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 357 OHM 1/4W 1% SMD 1206
RT1206FRE07357RL
RES 357 OHM 1/4W 1% SMD 1206 RT1206FRE07357RL
RES 357ohm 1/4W 1% SMD 1206

RES 357ohm 1/4W 1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - RT1206FRE07357RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1206FRE07357RL-ND
Chip Resistor - Surface Mount RT1206FRE07357RL-ND
357 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

357 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT1206FRE07357RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206FRE07357RL
Resistors - Chip Resistor - Surface Mount RT1206FRE07357RL
RES SMD 357 OHM 1% 1/4W 1206

RES SMD 357 OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT1206FRE07357RL RT1206FRE07357RL-ND RT1206FRE07357RL
Product Name RES 357 OHM 1/4W 1% SMD 1206 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 (3216 Metric)
Resistance Range 357 ohms 357 ohms 357 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9360 ohms
View Details
4 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD275JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details