Yageo USA YageoThin Film Resistors - SMD 1/4W 340K ohm 1% 50ppm RT1206FRE07340KL

Description
YageoThin Film Resistors - SMD 1/4W 340Kohm 1% 50ppm
Request a Quote Datasheet
Description
YageoThin Film Resistors - SMD 1/4W 340Kohm 1% 50ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
YageoThin Film Resistors - SMD 1/4W 340K ohm 1% 50ppm - RT1206FRE07340KL - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThin Film Resistors - SMD 1/4W 340K ohm 1% 50ppm
RT1206FRE07340KL
YageoThin Film Resistors - SMD 1/4W 340K ohm 1% 50ppm RT1206FRE07340KL
YageoThin Film Resistors - SMD 1/4W 340Kohm 1% 50ppm

YageoThin Film Resistors - SMD 1/4W 340Kohm 1% 50ppm

Supplier's Site
Chip Resistor - Surface Mount - RT1206FRE07340KL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1206FRE07340KL-ND
Chip Resistor - Surface Mount RT1206FRE07340KL-ND
340 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

340 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT1206FRE07340KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206FRE07340KL
Resistors - Chip Resistor - Surface Mount RT1206FRE07340KL
RES SMD 340K OHM 1% 1/4W 1206

RES SMD 340K OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT1206FRE07340KL RT1206FRE07340KL-ND RT1206FRE07340KL
Product Name YageoThin Film Resistors - SMD 1/4W 340K ohm 1% 50ppm Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 (3216 Metric)
Resistance Range 340000 ohms 340000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176067-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 61.9 ohms
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details