Yageo USA Chip Resistor - Surface Mount RT1206FRE07330KL

Description
330 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
330 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT1206FRE07330KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE07330KLDKR-ND
Chip Resistor - Surface Mount 13-RT1206FRE07330KLDKR-ND
330 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

330 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE07330KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE07330KLCT-ND
Chip Resistor - Surface Mount 13-RT1206FRE07330KLCT-ND
330 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

330 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE07330KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE07330KLTR-ND
Chip Resistor - Surface Mount 13-RT1206FRE07330KLTR-ND
330 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

330 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
RES 330K OHM 1/8W 1% SMD 1206 - RT1206FRE07330KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 330K OHM 1/8W 1% SMD 1206
RT1206FRE07330KL
RES 330K OHM 1/8W 1% SMD 1206 RT1206FRE07330KL
RES 330Kohm 1/8W 1% SMD 1206

RES 330Kohm 1/8W 1% SMD 1206

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT1206FRE07330KL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT1206FRE07330KL
Resistors - Chip Resistor - Surface Mount RT1206FRE07330KL
RES SMD 330K OHM 1% 1/4W 1206

RES SMD 330K OHM 1% 1/4W 1206

Supplier's Site
Chip Resistor - Surface Mount - RT1206FRE07330KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206FRE07330KL
Chip Resistor - Surface Mount RT1206FRE07330KL
RES SMD 330K OHM 1% 1/4W 1206

RES SMD 330K OHM 1% 1/4W 1206

Supplier's Site Datasheet
Res, 330K, 1%, 0.25W, 1206, Thin Film Rohs Compliant Yageo - 82AH9062 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330K, 1%, 0.25W, 1206, Thin Film Rohs Compliant Yageo
82AH9062
Res, 330K, 1%, 0.25W, 1206, Thin Film Rohs Compliant Yageo 82AH9062
RES, 330K, 1%, 0.25W, 1206, THIN FILM ROHS COMPLIANT: YES

RES, 330K, 1%, 0.25W, 1206, THIN FILM ROHS COMPLIANT: YES

Supplier's Site
Res, 330K, 1%, 0.25W, Thin Film, 1206; Resistance Yageo - 59AK2634 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330K, 1%, 0.25W, Thin Film, 1206; Resistance Yageo
59AK2634
Res, 330K, 1%, 0.25W, Thin Film, 1206; Resistance Yageo 59AK2634
RES, 330K, 1%, 0.25W, THIN FILM, 1206; Resistance:330kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 330K, 1%, 0.25W, THIN FILM, 1206; Resistance:330kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 13-RT1206FRE07330KLDKR-ND RT1206FRE07330KL RT1206FRE07330KL RT1206FRE07330KL 82AH9062 59AK2634
Product Name Chip Resistor - Surface Mount RES 330K OHM 1/8W 1% SMD 1206 Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 330K, 1%, 0.25W, 1206, Thin Film Rohs Compliant Yageo Res, 330K, 1%, 0.25W, Thin Film, 1206; Resistance Yageo
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206; 1206 (3216 Metric) 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1722160 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details