Yageo USA RES 30.0 OHM 1/8W 1% SMD 1206 RT1206FRE0730RL

Description
RES 30.0ohm 1/8W 1% SMD 1206
Request a Quote Datasheet
Description
RES 30.0ohm 1/8W 1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.0 OHM 1/8W 1% SMD 1206 - RT1206FRE0730RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.0 OHM 1/8W 1% SMD 1206
RT1206FRE0730RL
RES 30.0 OHM 1/8W 1% SMD 1206 RT1206FRE0730RL
RES 30.0ohm 1/8W 1% SMD 1206

RES 30.0ohm 1/8W 1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 13-RT1206FRE0730RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE0730RLDKR-ND
Chip Resistor - Surface Mount 13-RT1206FRE0730RLDKR-ND
30 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

30 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE0730RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE0730RLTR-ND
Chip Resistor - Surface Mount 13-RT1206FRE0730RLTR-ND
30 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

30 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE0730RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE0730RLCT-ND
Chip Resistor - Surface Mount 13-RT1206FRE0730RLCT-ND
30 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

30 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT1206FRE0730RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206FRE0730RL
Resistors - Chip Resistor - Surface Mount RT1206FRE0730RL
RES SMD 30 OHM 1% 1/4W 1206

RES SMD 30 OHM 1% 1/4W 1206

Supplier's Site
Res, 30R, 1%, 0.25W, Thin Film, 1206; Resistance Yageo - 59AK4747 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30R, 1%, 0.25W, Thin Film, 1206; Resistance Yageo
59AK4747
Res, 30R, 1%, 0.25W, Thin Film, 1206; Resistance Yageo 59AK4747
RES, 30R, 1%, 0.25W, THIN FILM, 1206; Resistance:30ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 30R, 1%, 0.25W, THIN FILM, 1206; Resistance:30ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 30R, 1%, 0.25W, Thin Film, 1206; Resistance Yageo - 58AK6478 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30R, 1%, 0.25W, Thin Film, 1206; Resistance Yageo
58AK6478
Res, 30R, 1%, 0.25W, Thin Film, 1206; Resistance Yageo 58AK6478
RES, 30R, 1%, 0.25W, THIN FILM, 1206; Resistance:30ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 30R, 1%, 0.25W, THIN FILM, 1206; Resistance:30ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RT1206FRE0730RL 13-RT1206FRE0730RLDKR-ND RT1206FRE0730RL 59AK4747
Product Name RES 30.0 OHM 1/8W 1% SMD 1206 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 30R, 1%, 0.25W, Thin Film, 1206; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 (3216 Metric) 1206; 1206 [3216 Metric]
Resistance Range 30 ohms 30 ohms 30 ohms 30 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623719-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details