Yageo USA RES 27.0 OHM 1/8W 1% SMD 1206 RT1206FRE0727RL

Description
RES 27.0ohm 1/8W 1% SMD 1206
Request a Quote Datasheet
Description
RES 27.0ohm 1/8W 1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27.0 OHM 1/8W 1% SMD 1206 - RT1206FRE0727RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27.0 OHM 1/8W 1% SMD 1206
RT1206FRE0727RL
RES 27.0 OHM 1/8W 1% SMD 1206 RT1206FRE0727RL
RES 27.0ohm 1/8W 1% SMD 1206

RES 27.0ohm 1/8W 1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 13-RT1206FRE0727RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE0727RLCT-ND
Chip Resistor - Surface Mount 13-RT1206FRE0727RLCT-ND
27 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

27 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE0727RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE0727RLDKR-ND
Chip Resistor - Surface Mount 13-RT1206FRE0727RLDKR-ND
27 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

27 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE0727RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE0727RLTR-ND
Chip Resistor - Surface Mount 13-RT1206FRE0727RLTR-ND
27 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

27 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT1206FRE0727RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206FRE0727RL
Resistors - Chip Resistor - Surface Mount RT1206FRE0727RL
RES SMD 27 OHM 1% 1/4W 1206

RES SMD 27 OHM 1% 1/4W 1206

Supplier's Site
Res, 27R, 1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo - 46AK6074 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27R, 1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo
46AK6074
Res, 27R, 1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo 46AK6074
RES, 27R, 1%, 0.25W, THIN FILM, 1206 ROHS COMPLIANT: YES

RES, 27R, 1%, 0.25W, THIN FILM, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RT1206FRE0727RL 13-RT1206FRE0727RLCT-ND RT1206FRE0727RL 46AK6074
Product Name RES 27.0 OHM 1/8W 1% SMD 1206 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 27R, 1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 (3216 Metric) 1206
Resistance Range 27 ohms 27 ohms 27 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1054FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details