Yageo USA RES 27.0K OHM 1/4W 1% SMD 1206 RT1206FRE0727KL

Description
RES 27.0Kohm 1/4W 1% SMD 1206
Request a Quote Datasheet
Description
RES 27.0Kohm 1/4W 1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27.0K OHM 1/4W 1% SMD 1206 - RT1206FRE0727KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27.0K OHM 1/4W 1% SMD 1206
RT1206FRE0727KL
RES 27.0K OHM 1/4W 1% SMD 1206 RT1206FRE0727KL
RES 27.0Kohm 1/4W 1% SMD 1206

RES 27.0Kohm 1/4W 1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 13-RT1206FRE0727KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE0727KLTR-ND
Chip Resistor - Surface Mount 13-RT1206FRE0727KLTR-ND
27 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

27 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE0727KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE0727KLDKR-ND
Chip Resistor - Surface Mount 13-RT1206FRE0727KLDKR-ND
27 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

27 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE0727KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE0727KLCT-ND
Chip Resistor - Surface Mount 13-RT1206FRE0727KLCT-ND
27 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

27 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT1206FRE0727KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206FRE0727KL
Resistors - Chip Resistor - Surface Mount RT1206FRE0727KL
RES SMD 27K OHM 1% 1/4W 1206

RES SMD 27K OHM 1% 1/4W 1206

Supplier's Site
Res, 27K, 1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo - 46AK6073 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27K, 1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo
46AK6073
Res, 27K, 1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo 46AK6073
RES, 27K, 1%, 0.25W, THIN FILM, 1206 ROHS COMPLIANT: YES

RES, 27K, 1%, 0.25W, THIN FILM, 1206 ROHS COMPLIANT: YES

Supplier's Site
Res, 27K, 1%, 0.25W, Thin Film, 1206; Resistance Yageo - 59AK2630 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27K, 1%, 0.25W, Thin Film, 1206; Resistance Yageo
59AK2630
Res, 27K, 1%, 0.25W, Thin Film, 1206; Resistance Yageo 59AK2630
RES, 27K, 1%, 0.25W, THIN FILM, 1206; Resistance:27kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 27K, 1%, 0.25W, THIN FILM, 1206; Resistance:27kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number RT1206FRE0727KL 13-RT1206FRE0727KLTR-ND RT1206FRE0727KL 46AK6073 59AK2630
Product Name RES 27.0K OHM 1/4W 1% SMD 1206 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 27K, 1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo Res, 27K, 1%, 0.25W, Thin Film, 1206; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 (3216 Metric) 1206 1206; 1206 [3216 Metric]
Resistance Range 27000 ohms 27000 ohms 27000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers