Yageo USA RES 27.4K OHM 1/4W 1% SMD 1206 RT1206FRE0727K4L

Description
RES 27.4Kohm 1/4W 1% SMD 1206
Request a Quote Datasheet
Description
RES 27.4Kohm 1/4W 1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27.4K OHM 1/4W 1% SMD 1206 - RT1206FRE0727K4L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27.4K OHM 1/4W 1% SMD 1206
RT1206FRE0727K4L
RES 27.4K OHM 1/4W 1% SMD 1206 RT1206FRE0727K4L
RES 27.4Kohm 1/4W 1% SMD 1206

RES 27.4Kohm 1/4W 1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 13-RT1206FRE0727K4LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE0727K4LCT-ND
Chip Resistor - Surface Mount 13-RT1206FRE0727K4LCT-ND
RES SMD 27.4K OHM 1% 1/4W 1206

RES SMD 27.4K OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE0727K4LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE0727K4LDKR-ND
Chip Resistor - Surface Mount 13-RT1206FRE0727K4LDKR-ND
RES SMD 27.4K OHM 1% 1/4W 1206

RES SMD 27.4K OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE0727K4LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE0727K4LTR-ND
Chip Resistor - Surface Mount 13-RT1206FRE0727K4LTR-ND
27.4 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

27.4 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT1206FRE0727K4L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206FRE0727K4L
Resistors - Chip Resistor - Surface Mount RT1206FRE0727K4L
RES SMD 27.4K OHM 1% 1/4W 1206

RES SMD 27.4K OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT1206FRE0727K4L 13-RT1206FRE0727K4LCT-ND RT1206FRE0727K4L
Product Name RES 27.4K OHM 1/4W 1% SMD 1206 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 (3216 Metric)
Resistance Range 27400 ohms 27400 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311260 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD9312FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details