Yageo USA YageoThin Film Resistors - SMD 1/4W 26.7 ohm 1% 50ppm RT1206FRE0726R7L

Description
YageoThin Film Resistors - SMD 1/4W 26.7ohm 1% 50ppm
Request a Quote Datasheet
Description
YageoThin Film Resistors - SMD 1/4W 26.7ohm 1% 50ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
YageoThin Film Resistors - SMD 1/4W 26.7 ohm 1% 50ppm - RT1206FRE0726R7L - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThin Film Resistors - SMD 1/4W 26.7 ohm 1% 50ppm
RT1206FRE0726R7L
YageoThin Film Resistors - SMD 1/4W 26.7 ohm 1% 50ppm RT1206FRE0726R7L
YageoThin Film Resistors - SMD 1/4W 26.7ohm 1% 50ppm

YageoThin Film Resistors - SMD 1/4W 26.7ohm 1% 50ppm

Supplier's Site
Chip Resistor - Surface Mount - RT1206FRE0726R7L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1206FRE0726R7L-ND
Chip Resistor - Surface Mount RT1206FRE0726R7L-ND
26.7 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

26.7 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT1206FRE0726R7L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206FRE0726R7L
Resistors - Chip Resistor - Surface Mount RT1206FRE0726R7L
RES SMD 26.7 OHM 1% 1/4W 1206

RES SMD 26.7 OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT1206FRE0726R7L RT1206FRE0726R7L-ND RT1206FRE0726R7L
Product Name YageoThin Film Resistors - SMD 1/4W 26.7 ohm 1% 50ppm Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 (3216 Metric)
Resistance Range 26.7 ohms 26.7 ohms 26.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
3 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details