RES SMD 261K OHM 1% 1/4W 1206
RES SMD 261K OHM 1% 1/4W 1206
261 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
RES 261Kohm 1/8W 1% SMD 1206
RES SMD 261K OHM 1% 1/4W 1206
| DigiKey | ASAP Semiconductor LLC | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 13-RT1206FRE07261KLDKR-ND | RT1206FRE07261KL | RT1206FRE07261KL |
| Product Name | Chip Resistor - Surface Mount | RES 261K OHM 1/8W 1% SMD 1206 | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD); 1206 | 1206; 1206 (3216 Metric) |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |