Yageo USA RES 22.6K OHM 1/4W 1% SMD 1206 RT1206FRE0722K6L

Description
RES 22.6Kohm 1/4W 1% SMD 1206
Request a Quote Datasheet
Description
RES 22.6Kohm 1/4W 1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.6K OHM 1/4W 1% SMD 1206 - RT1206FRE0722K6L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.6K OHM 1/4W 1% SMD 1206
RT1206FRE0722K6L
RES 22.6K OHM 1/4W 1% SMD 1206 RT1206FRE0722K6L
RES 22.6Kohm 1/4W 1% SMD 1206

RES 22.6Kohm 1/4W 1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - RT1206FRE0722K6L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1206FRE0722K6L-ND
Chip Resistor - Surface Mount RT1206FRE0722K6L-ND
22.6 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

22.6 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT1206FRE0722K6L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206FRE0722K6L
Resistors - Chip Resistor - Surface Mount RT1206FRE0722K6L
RES SMD 22.6K OHM 1% 1/4W 1206

RES SMD 22.6K OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT1206FRE0722K6L RT1206FRE0722K6L-ND RT1206FRE0722K6L
Product Name RES 22.6K OHM 1/4W 1% SMD 1206 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 (3216 Metric)
Resistance Range 22600 ohms 22600 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1150 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R225JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details