Yageo USA Thin Film Resistors - SMD 1/4W 22.1K ohm 1% 50ppm RT1206FRE0722K1L

Description
Thin Film Resistors - SMD 1/4W 22.1Kohm 1% 50ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/4W 22.1Kohm 1% 50ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/4W 22.1K ohm 1% 50ppm - RT1206FRE0722K1L - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/4W 22.1K ohm 1% 50ppm
RT1206FRE0722K1L
Thin Film Resistors - SMD 1/4W 22.1K ohm 1% 50ppm RT1206FRE0722K1L
Thin Film Resistors - SMD 1/4W 22.1Kohm 1% 50ppm

Thin Film Resistors - SMD 1/4W 22.1Kohm 1% 50ppm

Supplier's Site
Chip Resistor - Surface Mount - 13-RT1206FRE0722K1LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE0722K1LTR-ND
Chip Resistor - Surface Mount 13-RT1206FRE0722K1LTR-ND
22.1 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

22.1 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE0722K1LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE0722K1LCT-ND
Chip Resistor - Surface Mount 13-RT1206FRE0722K1LCT-ND
22.1 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

22.1 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE0722K1LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE0722K1LDKR-ND
Chip Resistor - Surface Mount 13-RT1206FRE0722K1LDKR-ND
22.1 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

22.1 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Res, 22K1, 1%, 0.25W, Thin Film, 1206; Resistance Yageo - 58AK8474 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K1, 1%, 0.25W, Thin Film, 1206; Resistance Yageo
58AK8474
Res, 22K1, 1%, 0.25W, Thin Film, 1206; Resistance Yageo 58AK8474
RES, 22K1, 1%, 0.25W, THIN FILM, 1206; Resistance:22.1kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 22K1, 1%, 0.25W, THIN FILM, 1206; Resistance:22.1kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT1206FRE0722K1L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206FRE0722K1L
Resistors - Chip Resistor - Surface Mount RT1206FRE0722K1L
RES SMD 22.1K OHM 1% 1/4W 1206

RES SMD 22.1K OHM 1% 1/4W 1206

Supplier's Site
RES SMD 22.1K OHM 1% 1/4W 1206 - 898-RT1206FRE0722K1L - Utmel Electronic Limited
Hong Kong, China
RES SMD 22.1K OHM 1% 1/4W 1206
898-RT1206FRE0722K1L
RES SMD 22.1K OHM 1% 1/4W 1206 898-RT1206FRE0722K1L
RES SMD 22.1K OHM 1% 1/4W 1206

RES SMD 22.1K OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number RT1206FRE0722K1L 13-RT1206FRE0722K1LTR-ND 58AK8474 RT1206FRE0722K1L 898-RT1206FRE0722K1L
Product Name Thin Film Resistors - SMD 1/4W 22.1K ohm 1% 50ppm Chip Resistor - Surface Mount Res, 22K1, 1%, 0.25W, Thin Film, 1206; Resistance Yageo Resistors - Chip Resistor - Surface Mount RES SMD 22.1K OHM 1% 1/4W 1206
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 (3216 Metric) Surface Mount Technology (SMT / SMD); 1206; Surface Mount
Resistance Range 22100 ohms 22100 ohms 22100 ohms 22100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details