Yageo USA RES 221 OHM 1/8W 1% SMD 1206 RT1206FRE07221RL

Description
RES 221ohm 1/8W 1% SMD 1206
Request a Quote Datasheet
Description
RES 221ohm 1/8W 1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 221 OHM 1/8W 1% SMD 1206 - RT1206FRE07221RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 221 OHM 1/8W 1% SMD 1206
RT1206FRE07221RL
RES 221 OHM 1/8W 1% SMD 1206 RT1206FRE07221RL
RES 221ohm 1/8W 1% SMD 1206

RES 221ohm 1/8W 1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 13-RT1206FRE07221RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE07221RLCT-ND
Chip Resistor - Surface Mount 13-RT1206FRE07221RLCT-ND
RES SMD 221 OHM 1% 1/4W 1206

RES SMD 221 OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE07221RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE07221RLDKR-ND
Chip Resistor - Surface Mount 13-RT1206FRE07221RLDKR-ND
RES SMD 221 OHM 1% 1/4W 1206

RES SMD 221 OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE07221RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE07221RLTR-ND
Chip Resistor - Surface Mount 13-RT1206FRE07221RLTR-ND
221 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

221 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT1206FRE07221RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206FRE07221RL
Resistors - Chip Resistor - Surface Mount RT1206FRE07221RL
RES SMD 221 OHM 1% 1/4W 1206

RES SMD 221 OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT1206FRE07221RL 13-RT1206FRE07221RLCT-ND RT1206FRE07221RL
Product Name RES 221 OHM 1/8W 1% SMD 1206 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 (3216 Metric)
Resistance Range 221 ohms 221 ohms 221 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1278368 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 4756959 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers